Keystone Electronics Corp. Force-Fit Spacer 4852

Description
Part Number: 4852 Hole Size: #4 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184
Request a Quote
Description
Part Number: 4852 Hole Size: #4 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Force-fit standoff for installation in panels 0.062 inch (1.57 mm) and thicker, with a 0.219 inch (5.6 mm) outer diameter, 0.184 inch (4.7 mm) mounting hole, and a 0.250 inch (6.4 mm) length, designed for #4 thread application. Made of brass per ASTM-B16 with ductile nickel plating per QQ-N-290. Installs by pressing into a punched or drilled hole with a tolerance of +0.003/-0.000 inch on the mounting hole size.

Datasheet Summary
Powered by GS/AI

Force-fit standoff for installation in panels 0.062 inch (1.57 mm) and thicker, with a 0.219 inch (5.6 mm) outer diameter, 0.184 inch (4.7 mm) mounting hole, and a 0.250 inch (6.4 mm) length, designed for #4 thread application. Made of brass per ASTM-B16 with ductile nickel plating per QQ-N-290. Installs by pressing into a punched or drilled hole with a tolerance of +0.003/-0.000 inch on the mounting hole size.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4852 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4852
Force-Fit Spacer 4852
Part Number: 4852 Hole Size: #4 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184

Part Number: 4852

  • Hole Size: #4
  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
Buy Now Datasheet
Board Spacers, Standoffs - 36-4852-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4852-ND
Board Spacers, Standoffs 36-4852-ND
"Round Spacer Unthreaded #4 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #4 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 96B4422 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
96B4422
Standoff Rohs Compliant Keystone 96B4422
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4852
Standoffs & Spacers 4852
Standoffs & Spacers #4 CLEAR HOLE .25"

Standoffs & Spacers #4 CLEAR HOLE .25"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4852 36-4852-ND 96B4422 4852
Product Name Force-Fit Spacer Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details