Keystone Electronics Corp. 1/4 Hex M-F Standoff 8434

Description
Part Number: 8434 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8434 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, 1.375 inch (34.9 mm) length, and 0.250 inch (6.4 mm) outer diameter, made of aluminum with clear iridite plating.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, 1.375 inch (34.9 mm) length, and 0.250 inch (6.4 mm) outer diameter, made of aluminum with clear iridite plating.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8434 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8434
1/4 Hex M-F Standoff 8434
Part Number: 8434 Finish/Plating: Clear Iridite Length: 1.375 [34.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8434

  • Finish/Plating: Clear Iridite
  • Length: 1.375 [34.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8434-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8434-ND
Board Spacers, Standoffs 36-8434-ND
"Hex Standoff Threaded #8-32 Aluminum 1.375"" (34.93mm) 1 3/8"""

"Hex Standoff Threaded #8-32 Aluminum 1.375"" (34.93mm) 1 3/8"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 34.9Mm; Standoff Material Keystone - 62W5307 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 34.9Mm; Standoff Material Keystone
62W5307
Spacer/standoff, Hex, Al, 6.4Mm X 34.9Mm; Standoff Material Keystone 62W5307
SPACER/STANDOFF, HEX, AL, 6.4MM X 34.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:44.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 34.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:44.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375"
70182060
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375" 70182060
Standoff;M/F;Aluminu m Clear Iridite;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375"

Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375"

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8434
Standoffs & Spacers 8434
Standoffs & Spacers AL 1.375 M/F THRD

Standoffs & Spacers AL 1.375 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8434 36-8434-ND 62W5307 70182060 8434
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 34.9Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1629-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 8-32, 1/2 L - 1904C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers