Keystone Electronics Corp. Jack Screw Yel w/Hdwr .312" Length 7231

Description
Part Number: 7231 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware
Request a Quote Datasheet
Description
Part Number: 7231 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Screw Yel w/Hdwr .312
New Hyde Park, NY, USA
Jack Screw Yel w/Hdwr .312" Length
7231
Jack Screw Yel w/Hdwr .312" Length 7231
Part Number: 7231 D Diameter: .187 (4.8) Finish/Plating: Zinc & Yellow Chromate Hardware: Yes Length: .312 [7.9] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware

Part Number: 7231

  • D Diameter: .187 (4.8)
  • Finish/Plating: Zinc & Yellow Chromate
  • Hardware: Yes
  • Length: .312 [7.9]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Standard
  • 3/16 Hex with Hardware
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 7231
Product Name Jack Screw Yel w/Hdwr .312" Length
Type & Shape Jack Screw; Hex
Mounting Threaded
Material Metal; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1790-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1921A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #8 - 2385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers