Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8839

Description
Part Number: 8839 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Description
Part Number: 8839 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8839 is a nylon 6/6 stacking spacer designed for .062 [1.57] thick PCBs, with an outside diameter of .312 [7.9], an inside diameter of .169 [4.3], and a mounting hole size of .234 [5.9] for #8 screws. It is 0.250 [6.4] long and supports stackable configurations for multi-level PCB applications. The material is UL rated 94V-0.

Datasheet Summary
Powered by GS/AI

The 8839 is a nylon 6/6 stacking spacer designed for .062 [1.57] thick PCBs, with an outside diameter of .312 [7.9], an inside diameter of .169 [4.3], and a mounting hole size of .234 [5.9] for #8 screws. It is 0.250 [6.4] long and supports stackable configurations for multi-level PCB applications. The material is UL rated 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8839 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8839
Stacking Spacer Nylon PCB Support 8839
Part Number: 8839 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 8839

  • Hole Size: #8, M4
  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
.250
Wilmington, MA, United States
.250" NYLON STACKING SPACER SUPPORT
8839
.250" NYLON STACKING SPACER SUPPORT 8839
.250" NYLON STACKING SPACER SUPPORT

.250" NYLON STACKING SPACER SUPPORT

Buy Now
Board Supports - 36-8839-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8839-ND
Board Supports 36-8839-ND
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8839
Standoffs & Spacers 8839
Standoffs & Spacers .25 #8 STACKING SPACER

Standoffs & Spacers .25 #8 STACKING SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8839 8839 36-8839-ND 8839
Product Name Stacking Spacer Nylon PCB Support .250" NYLON STACKING SPACER SUPPORT Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) Spacer PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
F-F Nylon Stand, 4-40, 1/2 L - 1902C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
7 suppliers
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
5/16 Hex Female Standoff - 1822F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers