Keystone Electronics Corp. 1/4 Hex M-F Standoff 8440

Description
Part Number: 8440 Finish/Plating: Clear Iridite Length: 3.000 [76.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8440 Finish/Plating: Clear Iridite Length: 3.000 [76.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8440 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8440
1/4 Hex M-F Standoff 8440
Part Number: 8440 Finish/Plating: Clear Iridite Length: 3.000 [76.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8440

  • Finish/Plating: Clear Iridite
  • Length: 3.000 [76.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8440-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8440-ND
Board Spacers, Standoffs 36-8440-ND
"Hex Standoff Threaded #8-32 Aluminum 3.000"" (76.20mm) 3"""

"Hex Standoff Threaded #8-32 Aluminum 3.000"" (76.20mm) 3"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8440
Standoffs & Spacers 8440
Standoffs & Spacers 3.00 8-32 SPACER Replaced NC145668A

Standoffs & Spacers 3.00 8-32 SPACER Replaced NC145668A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8440 36-8440-ND 8440
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Round Female Standoff - 2315E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers