Keystone Electronics Corp. 2-56 SMT Threaded Standoff 4872

Description
Part Number: 4872 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet
Description
Part Number: 4872 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-56 SMT Threaded Standoff - 4872 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2-56 SMT Threaded Standoff
4872
2-56 SMT Threaded Standoff 4872
Part Number: 4872 Finish/Plating: Matte Tin Height: .125 [3.2] Material: Steel Packaging: Tape and Reel - 1,000 / 13" reel Thread: 2-56 Mounting Details: Mounting Hole (M.H.): .147 [3,7] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4872

  • Finish/Plating: Matte Tin
  • Height: .125 [3.2]
  • Material: Steel
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Thread: 2-56

Mounting Details:

  • Mounting Hole (M.H.): .147 [3,7]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now
Board Spacers, Standoffs - 36-4872TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4872TR-ND
Board Spacers, Standoffs 36-4872TR-ND
"Round Standoff Threaded #2-56 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #2-56 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4872CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4872CT-ND
Board Spacers, Standoffs 36-4872CT-ND
"Round Standoff Threaded #2-56 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #2-56 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4872DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4872DKR-ND
Board Spacers, Standoffs 36-4872DKR-ND
"Round Standoff Threaded #2-56 Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #2-56 Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4872 36-4872TR-ND
Product Name 2-56 SMT Threaded Standoff Board Spacers, Standoffs
Type & Shape Standoff Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Spacer - 2033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers