Keystone Electronics Corp. 3/4 Round Female Standoff 7668

Description
Part Number: 7668 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W03-008 OD: .750 [19.1] Shape: Round Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-008
Request a Quote
Description
Part Number: 7668 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W03-008 OD: .750 [19.1] Shape: Round Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-008
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7668 is a ceramic standoff with a length of 1.000 inch (25.4 mm), an outside diameter of 0.750 inch (19.1 mm), and a 10-32 thread. The thread depth is 0.375 inch (9.5 mm), and it is marked with NL523W03-008. The part is made from Grade L5 ceramic, designed for high voltage and high temperature applications with no specified flashover. It is suitable for commercial and military use, meeting MIL-1-010 standards.

Datasheet Summary
Powered by GS/AI

7668 is a ceramic standoff with a length of 1.000 inch (25.4 mm), an outside diameter of 0.750 inch (19.1 mm), and a 10-32 thread. The thread depth is 0.375 inch (9.5 mm), and it is marked with NL523W03-008. The part is made from Grade L5 ceramic, designed for high voltage and high temperature applications with no specified flashover. It is suitable for commercial and military use, meeting MIL-1-010 standards.

Suppliers

Company
Product
Description
Supplier Links
3/4 Round Female Standoff - 7668 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/4 Round Female Standoff
7668
3/4 Round Female Standoff 7668
Part Number: 7668 Length: 1.000 [25.4] Material: Ceramic NL #: NL523W03-008 OD: .750 [19.1] Shape: Round Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-008

Part Number: 7668

  • Length: 1.000 [25.4]
  • Material: Ceramic
  • NL #: NL523W03-008
  • OD: .750 [19.1]
  • Shape: Round
  • Thread: 10-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W03-008
Buy Now Datasheet
Board Spacers, Standoffs - 36-7668-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7668-ND
Board Spacers, Standoffs 36-7668-ND
"Round Standoff Threaded #10-32 Ceramic 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #10-32 Ceramic 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer, Round, Ceramic, 0.75In X 25.4Mm; Standoff Material Keystone - 62W5210 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.75In X 25.4Mm; Standoff Material Keystone
62W5210
Spacer, Round, Ceramic, 0.75In X 25.4Mm; Standoff Material Keystone 62W5210
SPACER, ROUND, CERAMIC, 0.75IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:19.05mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.75IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7668
Standoffs & Spacers 7668
Standoffs & Spacers CERAMIC THRD 1.000

Standoffs & Spacers CERAMIC THRD 1.000

Buy Now Datasheet
Standoff; 10-32; 1 in.; Grade L5 Ceramic; No value - 70183180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 10-32; 1 in.; Grade L5 Ceramic; No value
70183180
Standoff; 10-32; 1 in.; Grade L5 Ceramic; No value 70183180
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7668 36-7668-ND 62W5210 7668 70183180
Product Name 3/4 Round Female Standoff Board Spacers, Standoffs Spacer, Round, Ceramic, 0.75In X 25.4Mm; Standoff Material Keystone Standoffs & Spacers Standoff; 10-32; 1 in.; Grade L5 Ceramic; No value
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff; Female Standoff; Round Standoff Female Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers