Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8827

Description
Part Number: 8827 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet
Description
Part Number: 8827 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8827 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8827
Sturdy Lock-In Nylon PCB Support 8827
Part Number: 8827 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8827

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
PC SPACER SUPPORT - 8827 - Heilind Electronics, Inc.
Wilmington, MA, United States
PC SPACER SUPPORT
8827
PC SPACER SUPPORT 8827
PC SPACER SUPPORT

PC SPACER SUPPORT

Buy Now
Board Supports - 36-8827-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8827-ND
Board Supports 36-8827-ND
"Board Support Resting Mount / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Resting Mount / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8827 8827 36-8827-ND
Product Name Sturdy Lock-In Nylon PCB Support PC SPACER SUPPORT Board Supports
Type & Shape PCB Support (No Hole / Solid Post) Spacer PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 2097 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 1643 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers