Keystone Electronics Corp. Holders, Spacers, Standoffs 8319

Description
"T1 3/4 LED Standoff Natural Nylon 0.260"" (6.60mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.260"" (6.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8319-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8319-ND
Holders, Spacers, Standoffs 36-8319-ND
"T1 3/4 LED Standoff Natural Nylon 0.260"" (6.60mm)"

"T1 3/4 LED Standoff Natural Nylon 0.260"" (6.60mm)"

Buy Now Datasheet
LED SPACER - 8319 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
8319
LED SPACER 8319
LED SPACER

LED SPACER

Buy Now
Self Aligning Spacer For T-1 3/4 Led; Height Keystone - 62W5262 - Newark, An Avnet Company
Chicago, IL, United States
Self Aligning Spacer For T-1 3/4 Led; Height Keystone
62W5262
Self Aligning Spacer For T-1 3/4 Led; Height Keystone 62W5262
SELF ALIGNING SPACER FOR T-1 3/4 LED; Height:6.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.065"; For Use With:T-1 3/4 LEDsRoHS Compliant: Yes

SELF ALIGNING SPACER FOR T-1 3/4 LED; Height:6.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.065"; For Use With:T-1 3/4 LEDsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8319-ND 8319 62W5262
Product Name Holders, Spacers, Standoffs LED SPACER Self Aligning Spacer For T-1 3/4 Led; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details