Keystone Electronics Corp. 1" Round Female Standoff 7671

Description
Part Number: 7671 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W04-010 OD: 1.000 [25.4] Shape: Round Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-010
Request a Quote
Description
Part Number: 7671 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W04-010 OD: 1.000 [25.4] Shape: Round Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7671 is a round ceramic standoff with a length of 1.250 inches (31.8 mm), an outer diameter of 1.000 inch (25.4 mm), and a 1/4-20 thread with a thread depth of 0.437 inch (11.1 mm). It is marked with NL523W04-010 and is made of Grade L5 ceramic, suitable for high-temperature and high-voltage applications.

Datasheet Summary
Powered by GS/AI

The 7671 is a round ceramic standoff with a length of 1.250 inches (31.8 mm), an outer diameter of 1.000 inch (25.4 mm), and a 1/4-20 thread with a thread depth of 0.437 inch (11.1 mm). It is marked with NL523W04-010 and is made of Grade L5 ceramic, suitable for high-temperature and high-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
1
New Hyde Park, NY, USA
1" Round Female Standoff
7671
1" Round Female Standoff 7671
Part Number: 7671 Length: 1.250 [31.8] Material: Ceramic NL #: NL523W04-010 OD: 1.000 [25.4] Shape: Round Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-010

Part Number: 7671

  • Length: 1.250 [31.8]
  • Material: Ceramic
  • NL #: NL523W04-010
  • OD: 1.000 [25.4]
  • Shape: Round
  • Thread: 1/4-20
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W04-010
Buy Now Datasheet
Board Spacers, Standoffs - 36-7671-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7671-ND
Board Spacers, Standoffs 36-7671-ND
"Round Standoff Threaded 1/4""-20 Ceramic 1.250"" (31.75mm) 1 1/4"""

"Round Standoff Threaded 1/4""-20 Ceramic 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7671
Standoffs & Spacers 7671
Standoffs & Spacers CERAMIC THRD 1.250

Standoffs & Spacers CERAMIC THRD 1.250

Buy Now Datasheet
Spacer, Round, Ceramic, 1In X 31.8Mm; Standoff Material Keystone - 98F1208 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 1In X 31.8Mm; Standoff Material Keystone
98F1208
Spacer, Round, Ceramic, 1In X 31.8Mm; Standoff Material Keystone 98F1208
SPACER, ROUND, CERAMIC, 1IN X 31.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:25.4mm; Body Diameter:1" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 1IN X 31.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:31.75mm; Overall Length:31.75mm; External Width:25.4mm; Body Diameter:1" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 1/4-20; 1.25 in.; Grade L5 Ceramic; No value - 70183181 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1/4-20; 1.25 in.; Grade L5 Ceramic; No value
70183181
Standoff; 1/4-20; 1.25 in.; Grade L5 Ceramic; No value 70183181
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7671 36-7671-ND 7671 98F1208 70183181
Product Name 1" Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Ceramic, 1In X 31.8Mm; Standoff Material Keystone Standoff; 1/4-20; 1.25 in.; Grade L5 Ceramic; No value
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Standoff; Female Standoff; Round Female Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2344 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Round Female Standoff - 2315E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers