Keystone Electronics Corp. Feet, Buna S, 3.2Mm, 12.7Mm X 6.4Mm; Bumper / Feet Mounting Keystone 720

Description
FEET, BUNA S, 3.2MM, 12.7MM X 6.4MM; Bumper / Feet Mounting:Screw; Height:6.4mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FEET, BUNA S, 3.2MM, 12.7MM X 6.4MM; Bumper / Feet Mounting:Screw; Height:6.4mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Buna S, 3.2Mm, 12.7Mm X 6.4Mm; Bumper / Feet Mounting Keystone - 97H7023 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Buna S, 3.2Mm, 12.7Mm X 6.4Mm; Bumper / Feet Mounting Keystone
97H7023
Feet, Buna S, 3.2Mm, 12.7Mm X 6.4Mm; Bumper / Feet Mounting Keystone 97H7023
FEET, BUNA S, 3.2MM, 12.7MM X 6.4MM; Bumper / Feet Mounting:Screw; Height:6.4mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

FEET, BUNA S, 3.2MM, 12.7MM X 6.4MM; Bumper / Feet Mounting:Screw; Height:6.4mm; Base Diameter:12.7mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97H7023
Product Name Feet, Buna S, 3.2Mm, 12.7Mm X 6.4Mm; Bumper / Feet Mounting Keystone
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 3035295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details