Keystone Electronics Corp. M-F Nylon Stand, 8-32, 1 3/8 L 4837

Description
Part Number: 4837 Length: 1.375 [34.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4837 Length: 1.375 [34.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, made of nylon 6/6, with a length of 1.375 (34.9) mm and an external diameter of 0.375 (9.5) mm. Internal thread depth is 0.375 (9.5) mm. Designed for PC 104 applications.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, made of nylon 6/6, with a length of 1.375 (34.9) mm and an external diameter of 0.375 (9.5) mm. Internal thread depth is 0.375 (9.5) mm. Designed for PC 104 applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 8-32, 1 3/8 L - 4837 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 8-32, 1 3/8 L
4837
M-F Nylon Stand, 8-32, 1 3/8 L 4837
Part Number: 4837 Length: 1.375 [34.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4837

  • Length: 1.375 [34.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4837-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4837-ND
Board Spacers, Standoffs 36-4837-ND
"Hex Standoff Threaded #8-32 Nylon 1.375"" (34.93mm) 1 3/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 1.375"" (34.93mm) 1 3/8"" Natural"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375"
70182054
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375" 70182054
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375"

Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375"

Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 34.9Mm; Standoff Material Keystone - 62W5712 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 34.9Mm; Standoff Material Keystone
62W5712
Spacer/standoff Hex Nylon 6.4Mm X 34.9Mm; Standoff Material Keystone 62W5712
SPACER/STANDOFF HEX NYLON 6.4MM X 34.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:44.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 34.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:44.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4837
Standoffs & Spacers 4837
Standoffs & Spacers NYL M/F HEX STANDOFF 1.375" 8-32 THREAD

Standoffs & Spacers NYL M/F HEX STANDOFF 1.375" 8-32 THREAD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4837 36-4837-ND 70182054 62W5712 4837
Product Name M-F Nylon Stand, 8-32, 1 3/8 L Board Spacers, Standoffs Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.375";TL-Ext 0.375" Spacer/standoff Hex Nylon 6.4Mm X 34.9Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2088 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
6 suppliers
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 1923E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers