Keystone Electronics Corp. Extreme Temp Nylon Stand, 6-32, 3/8 L 4875

Description
Part Number: 4875 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote Datasheet
Description
Part Number: 4875 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Stand, 6-32, 3/8 L - 4875 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Stand, 6-32, 3/8 L
4875
Extreme Temp Nylon Stand, 6-32, 3/8 L 4875
Part Number: 4875 Color: Black Length: .375 [9.5] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 6-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4875

  • Color: Black
  • Length: .375 [9.5]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 6-32
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4875-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4875-ND
Board Spacers, Standoffs 36-4875-ND
"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Black"

"Hex Standoff Threaded #6-32 Nylon 0.375"" (9.53mm) 3/8"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4875
Standoffs & Spacers 4875
Standoffs & Spacers F/F NYLON STANDOFF 6-32 .375 L

Standoffs & Spacers F/F NYLON STANDOFF 6-32 .375 L

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 6-32, 9.5Mm; Standoff Material Keystone - 77AH9005 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 6-32, 9.5Mm; Standoff Material Keystone
77AH9005
Standoff, Nylon, Hex F-F, 6-32, 9.5Mm; Standoff Material Keystone 77AH9005
STANDOFF, NYLON, HEX F-F, 6-32, 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:9.5mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 6-32, 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:9.5mm; Overall Length:-; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4875 36-4875-ND 4875 77AH9005
Product Name Extreme Temp Nylon Stand, 6-32, 3/8 L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex F-F, 6-32, 9.5Mm; Standoff Material Keystone
Type & Shape Round; Hex Standoff Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Board Spacers, Standoffs - 36-1652-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers