Keystone Electronics Corp. 1/4 Nylon Spacer, #4, .375 Tall 877

Description
Part Number: 877 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 877 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 877 is a nylon clear hole spacer with a hole size for #4 screw clearance, a length of 0.375 in. (9.5 mm), and an outside diameter of 0.250 in. (6.4 mm). It is made of nylon 6/6, UL rated 94V-2, and is designed for commercial use. The spacer features a round profile and is machined from flat strip material for maximum bearing surface and square ends.

Datasheet Summary
Powered by GS/AI

Part number 877 is a nylon clear hole spacer with a hole size for #4 screw clearance, a length of 0.375 in. (9.5 mm), and an outside diameter of 0.250 in. (6.4 mm). It is made of nylon 6/6, UL rated 94V-2, and is designed for commercial use. The spacer features a round profile and is machined from flat strip material for maximum bearing surface and square ends.

Suppliers

Company
Product
Description
Supplier Links
1/4 Nylon Spacer, #4, .375 Tall - 877 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Nylon Spacer, #4, .375 Tall
877
1/4 Nylon Spacer, #4, .375 Tall 877
Part Number: 877 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 877

  • Hole Size: #4, M3
  • Length: .375 [9.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-877-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-877-ND
Board Spacers, Standoffs 36-877-ND
"Round Spacer Unthreaded #4 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Round Spacer Unthreaded #4 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4 - 70182599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4
70182599
Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4 70182599
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4 - 70182139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4
70182139
Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4 70182139
Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4

Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4

Supplier's Site
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone - 62W5345 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone
62W5345
Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone 62W5345
SPACER, ROUND NYLON 6.4Mm x 9.5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 9.5MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 877 36-877-ND 70182599 70182139 62W5345
Product Name 1/4 Nylon Spacer, #4, .375 Tall Board Spacers, Standoffs Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4 Spacer; 0.120 in.; 0.25 in.; 0.375 in.;Round; #4 Spacer, Round Nylon 6.4Mm X 9.5Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer; Round Spacer; Round Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Swage Standoff - 1609-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers