Keystone Electronics Corp. Metric Lock-In Nylon PCB Support 8844

Description
Part Number: 8844 Length: 4mm [.157] Material: Nylon Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote
Description
Part Number: 8844 Length: 4mm [.157] Material: Nylon Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric nylon lock-in PCB supports with a 4.0 mm mounting hole and 4.0 mm length, made of Nylon 6/6 rated UL 94V-0. The part locks into both the chassis and PCB, designed for 1.57 mm thick boards.

Datasheet Summary
Powered by GS/AI

Metric nylon lock-in PCB supports with a 4.0 mm mounting hole and 4.0 mm length, made of Nylon 6/6 rated UL 94V-0. The part locks into both the chassis and PCB, designed for 1.57 mm thick boards.

Suppliers

Company
Product
Description
Supplier Links
Metric Lock-In Nylon PCB Support - 8844 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metric Lock-In Nylon PCB Support
8844
Metric Lock-In Nylon PCB Support 8844
Part Number: 8844 Length: 4mm [.157] Material: Nylon Mounting Hole: 4mm Style: Metric Lock-In

Part Number: 8844

  • Length: 4mm [.157]
  • Material: Nylon
  • Mounting Hole: 4mm
  • Style: Metric Lock-In
Buy Now Datasheet
Board Supports - 36-8844-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8844-ND
Board Supports 36-8844-ND
"Board Support Snap Lock / Snap Lock Nylon 0.157"" (4.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.157"" (4.00mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8844 36-8844-ND
Product Name Metric Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1848 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers