Keystone Electronics Corp. Jack Screw with Nylon Patch-Clear,.375" Length 7267

Description
Part Number: 7267 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16 Hex with Nylon Patch
Request a Quote
Description
Part Number: 7267 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16 Hex with Nylon Patch
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jack Screw with Nylon Patch-Clear, part number 7267, from Keystone Electronics Corp. is designed for use with "D" subminiature connectors. It features a length of .375 inches (9.5 mm) and a 4-40 thread. The screw is made of steel with a zinc and clear chromate finish, providing corrosion resistance. The nylon patch is specifically included to secure the jack screw in applications subject to vibration, enhancing stability. This product is supplied unassembled and in bulk, making it suitable for various engineering applications where reliable fastening is required.

Datasheet Summary
Powered by GS/AI

The Jack Screw with Nylon Patch-Clear, part number 7267, from Keystone Electronics Corp. is designed for use with "D" subminiature connectors. It features a length of .375 inches (9.5 mm) and a 4-40 thread. The screw is made of steel with a zinc and clear chromate finish, providing corrosion resistance. The nylon patch is specifically included to secure the jack screw in applications subject to vibration, enhancing stability. This product is supplied unassembled and in bulk, making it suitable for various engineering applications where reliable fastening is required.

Suppliers

Company
Product
Description
Supplier Links
Jack Screw with Nylon Patch-Clear,.375
New Hyde Park, NY, USA
Jack Screw with Nylon Patch-Clear,.375" Length
7267
Jack Screw with Nylon Patch-Clear,.375" Length 7267
Part Number: 7267 D Diameter: .187 (4.8) Finish/Plating: Zinc & Clear Chromate Hardware: No Length: .375 [9.5] Material: Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Nylon Patch 3/16 Hex with Nylon Patch

Part Number: 7267

  • D Diameter: .187 (4.8)
  • Finish/Plating: Zinc & Clear Chromate
  • Hardware: No
  • Length: .375 [9.5]
  • Material: Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Nylon Patch
  • 3/16 Hex with Nylon Patch
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 7267
Product Name Jack Screw with Nylon Patch-Clear,.375" Length
Type & Shape Jack Screw; Hex
Mounting Threaded
Material Metal; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex Female Standoff - 1639 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers