Keystone Electronics Corp. Extreme Temp Nylon Stand, 8-32, 1/4 L 4932

Description
Part Number: 4932 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4932 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4932 is a high-performance nylon standoff with an 8-32 thread and a length of 0.250 in. (6.4 mm), designed for extreme temperature environments. It has an outer diameter of 0.250 in. (6.4 mm) and operates reliably between -20°F (-29°C) and 365°F (185°C). The standoff is black and features a female/female thread configuration.

Datasheet Summary
Powered by GS/AI

The 4932 is a high-performance nylon standoff with an 8-32 thread and a length of 0.250 in. (6.4 mm), designed for extreme temperature environments. It has an outer diameter of 0.250 in. (6.4 mm) and operates reliably between -20°F (-29°C) and 365°F (185°C). The standoff is black and features a female/female thread configuration.

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Stand, 8-32, 1/4 L - 4932 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Stand, 8-32, 1/4 L
4932
Extreme Temp Nylon Stand, 8-32, 1/4 L 4932
Part Number: 4932 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4932

  • Color: Black
  • Length: .250 [6.4]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 8-32
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4932-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4932-ND
Board Spacers, Standoffs 36-4932-ND
"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Black"

"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Black"

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 8-32, 6.4Mm; Standoff Material Keystone - 77AH9018 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 8-32, 6.4Mm; Standoff Material Keystone
77AH9018
Standoff, Nylon, Hex F-F, 8-32, 6.4Mm; Standoff Material Keystone 77AH9018
STANDOFF, NYLON, HEX F-F, 8-32, 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:6.4mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 8-32, 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:6.4mm; Overall Length:-; External Width:6.4mm

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4932
Standoffs & Spacers 4932
Standoffs & Spacers F/F NYLON STANDOFF 8-32 .250 L

Standoffs & Spacers F/F NYLON STANDOFF 8-32 .250 L

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4932 36-4932-ND 77AH9018 4932
Product Name Extreme Temp Nylon Stand, 8-32, 1/4 L Board Spacers, Standoffs Standoff, Nylon, Hex F-F, 8-32, 6.4Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Round; Hex Standoff; Hex Standoff; Female / Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Hex Swage Standoff - 2272-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers