Keystone Electronics Corp. F-F Nylon-V0 Stand, 8-32, 3/4 L 8442E

Description
Part Number: 8442E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8442E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V0, with an 8-32 thread, a hex outer diameter of 0.250 inches (6.4 mm), and a length of 0.750 inches (19.1 mm).

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V0, with an 8-32 thread, a hex outer diameter of 0.250 inches (6.4 mm), and a length of 0.750 inches (19.1 mm).

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 8-32, 3/4 L - 8442E - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 8-32, 3/4 L
8442E
F-F Nylon-V0 Stand, 8-32, 3/4 L 8442E
Part Number: 8442E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 8442E

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8442E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8442E-ND
Board Spacers, Standoffs 36-8442E-ND
"Hex Standoff Threaded #8-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
STANDOFF - 8442E - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
8442E
STANDOFF 8442E
STANDOFF

STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
8442E
Standoffs & Spacers 8442E
Standoffs & Spacers .750 8-32 SPACER

Standoffs & Spacers .750 8-32 SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8442E 36-8442E-ND 8442E 8442E
Product Name F-F Nylon-V0 Stand, 8-32, 3/4 L Board Spacers, Standoffs STANDOFF Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1937 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1838 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1451D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers