Keystone Electronics Corp. 1/4 Hex M-F Standoff 8712

Description
Part Number: 8712 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8712 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8712 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8712
1/4 Hex M-F Standoff 8712
Part Number: 8712 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8712

  • Length: .250 [6.4]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8712-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8712-ND
Board Spacers, Standoffs 36-8712-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8712
Standoffs & Spacers 8712
Standoffs & Spacers SS .250 M/F THRD

Standoffs & Spacers SS .250 M/F THRD

Buy Now Datasheet
Standoff; Standoff Material Keystone - 50F4710 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
50F4710
Standoff; Standoff Material Keystone 50F4710
STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:11.1mm; External Width:6.35mm; Product Range:-; Hex Body Size:0.25" RoHS Compliant: Yes

STANDOFF; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:11.1mm; External Width:6.35mm; Product Range:-; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Stainless Steel;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.25";TL-Ext 0.187"
70183235
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.25";TL-Ext 0.187" 70183235
ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8712 36-8712-ND 8712 50F4710 70183235
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; Standoff Material Keystone Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.25";TL-Ext 0.187"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1945 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1921C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Swage Standoff - 1630-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers