Keystone Electronics Corp. Holders, Spacers, Standoffs 8333

Description
"T1 3/4 LED Standoff Natural Nylon 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8333-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8333-ND
Holders, Spacers, Standoffs 36-8333-ND
"T1 3/4 LED Standoff Natural Nylon 0.500"" (12.70mm)"

"T1 3/4 LED Standoff Natural Nylon 0.500"" (12.70mm)"

Buy Now Datasheet
LED SPACER - 8333 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
8333
LED SPACER 8333
LED SPACER

LED SPACER

Buy Now
Lamp Socket; Height Keystone - 62W5272 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Socket; Height Keystone
62W5272
Lamp Socket; Height Keystone 62W5272
LAMP SOCKET; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Bore Size:0.157"; Overall Length:0.5"; Wire Diameter:0.197" RoHS Compliant: Yes

LAMP SOCKET; Height:-; External Diameter:-; Spacer Material:-; Product Range:-; Bore Size:0.157"; Overall Length:0.5"; Wire Diameter:0.197" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8333-ND 8333 62W5272
Product Name Holders, Spacers, Standoffs LED SPACER Lamp Socket; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details