Keystone Electronics Corp. 3/8 Round Ceramic Female Standoff 7661

Description
Part Number: 7661 Length: .500 [12.7] Material: Ceramic NL #: NL523W01-004 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-004
Request a Quote
Description
Part Number: 7661 Length: .500 [12.7] Material: Ceramic NL #: NL523W01-004 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-004
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3/8 Round Ceramic Female Standoff, part number 7661, is designed for applications requiring high-temperature resistance, with a maximum continuous use temperature of 1,700°F (930°C). It features a length of 0.500 inches (12.7 mm) and an outer diameter of 0.375 inches (9.5 mm). The standoff is made from ceramic material, providing excellent electrical insulation properties. It is equipped with a 6-32 thread, making it suitable for various mounting applications. This component is ideal for environments where durability and heat resistance are critical.

Datasheet Summary
Powered by GS/AI

The 3/8 Round Ceramic Female Standoff, part number 7661, is designed for applications requiring high-temperature resistance, with a maximum continuous use temperature of 1,700°F (930°C). It features a length of 0.500 inches (12.7 mm) and an outer diameter of 0.375 inches (9.5 mm). The standoff is made from ceramic material, providing excellent electrical insulation properties. It is equipped with a 6-32 thread, making it suitable for various mounting applications. This component is ideal for environments where durability and heat resistance are critical.

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Ceramic Female Standoff - 7661 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Ceramic Female Standoff
7661
3/8 Round Ceramic Female Standoff 7661
Part Number: 7661 Length: .500 [12.7] Material: Ceramic NL #: NL523W01-004 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-004

Part Number: 7661

  • Length: .500 [12.7]
  • Material: Ceramic
  • NL #: NL523W01-004
  • OD: .375 [9.5]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W01-004
Buy Now Datasheet
Board Spacers, Standoffs - 36-7661-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7661-ND
Board Spacers, Standoffs 36-7661-ND
"Round Standoff Threaded #6-32 Ceramic 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #6-32 Ceramic 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7661
Standoffs & Spacers 7661
Standoffs & Spacers CERAMIC THRD .500

Standoffs & Spacers CERAMIC THRD .500

Buy Now Datasheet
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Keystone - 94F4393 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Keystone
94F4393
Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Keystone 94F4393
SPACER, ROUND, CERAMIC, 0.375IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.375IN X 12.7MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7661 36-7661-ND 7661 94F4393
Product Name 3/8 Round Ceramic Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Ceramic, 0.375In X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
7 suppliers
3/8 Hex Female Standoff - 1926E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers