Keystone Electronics Corp. Aluminum, 4-40, .500 [12.7] L, M-F Standoff 8401

Description
Part Number: 8401 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8401 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum male/female threaded standoff with 4-40 threads, 0.500 in (12.7 mm) length, and an external diameter of 0.250 in (6.4 mm). The internal thread depth is 0.250 in (6.4 mm), and the external thread length is 0.187 in (4.7 mm). The part is RoHS compliant and conforms to ASTM B211 for aluminum.

Datasheet Summary
Powered by GS/AI

Aluminum male/female threaded standoff with 4-40 threads, 0.500 in (12.7 mm) length, and an external diameter of 0.250 in (6.4 mm). The internal thread depth is 0.250 in (6.4 mm), and the external thread length is 0.187 in (4.7 mm). The part is RoHS compliant and conforms to ASTM B211 for aluminum.

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, .500 [12.7] L, M-F Standoff - 8401 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, .500 [12.7] L, M-F Standoff
8401
Aluminum, 4-40, .500 [12.7] L, M-F Standoff 8401
Part Number: 8401 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8401

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
ALUMINUM STANDOFF - 8401 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM STANDOFF
8401
ALUMINUM STANDOFF 8401
ALUMINUM STANDOFF

ALUMINUM STANDOFF

Buy Now
Board Spacers, Standoffs - 36-8401-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8401-ND
Board Spacers, Standoffs 36-8401-ND
"Hex Standoff Threaded #4-40 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Keystone - 62W5282 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Keystone
62W5282
Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Keystone 62W5282
SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:17.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:17.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187"
70181945
Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187" 70181945
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
8401
Standoffs & Spacers 8401
Standoffs & Spacers AL .500 M/F THRD

Standoffs & Spacers AL .500 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8401 8401 36-8401-ND 62W5282 70181945 8401
Product Name Aluminum, 4-40, .500 [12.7] L, M-F Standoff ALUMINUM STANDOFF Board Spacers, Standoffs Spacer/standoff, Hex, Al 6.35Mm X 12.7Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Brass Standoff - 1802A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1837 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers