Keystone Electronics Corp. Tension Fit Nylon PCB Support 8886

Description
Part Number: 8886 Length: .875 [22.2] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote Datasheet
Description
Part Number: 8886 Length: .875 [22.2] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tension Fit Nylon PCB Support - 8886 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tension Fit Nylon PCB Support
8886
Tension Fit Nylon PCB Support 8886
Part Number: 8886 Length: .875 [22.2] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit

Part Number: 8886

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Tension Fit
Buy Now Datasheet
Board Supports - 36-8886-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8886-ND
Board Supports 36-8886-ND
"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8886 36-8886-ND
Product Name Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1946 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 2201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers