Keystone Electronics Corp. Easy Lock-In Nylon PCB Support 8892

Description
Part Number: 8892 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote Datasheet
Description
Part Number: 8892 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Lock-In Nylon PCB Support - 8892 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Easy Lock-In Nylon PCB Support
8892
Easy Lock-In Nylon PCB Support 8892
Part Number: 8892 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Easy Lock-In

Part Number: 8892

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Easy Lock-In
Buy Now Datasheet
Board Supports - 36-8892-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8892-ND
Board Supports 36-8892-ND
"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8892 36-8892-ND
Product Name Easy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex Swage Standoff - 1655-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers