Keystone Electronics Corp. Holders, Spacers, Standoffs 8341

Description
"T1 3/4 LED Standoff Natural Nylon 0.900"" (22.86mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.900"" (22.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8341-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8341-ND
Holders, Spacers, Standoffs 36-8341-ND
"T1 3/4 LED Standoff Natural Nylon 0.900"" (22.86mm)"

"T1 3/4 LED Standoff Natural Nylon 0.900"" (22.86mm)"

Buy Now Datasheet
Led Mounting Spacer, Bi-Lead, 5Mm Led; External Diameter Keystone - 62W5280 - Newark, An Avnet Company
Chicago, IL, United States
Led Mounting Spacer, Bi-Lead, 5Mm Led; External Diameter Keystone
62W5280
Led Mounting Spacer, Bi-Lead, 5Mm Led; External Diameter Keystone 62W5280
LED MOUNTING SPACER, BI-LEAD, 5MM LED; External Diameter:-; Overall Length:22.86mm RoHS Compliant: Yes

LED MOUNTING SPACER, BI-LEAD, 5MM LED; External Diameter:-; Overall Length:22.86mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8341-ND 62W5280
Product Name Holders, Spacers, Standoffs Led Mounting Spacer, Bi-Lead, 5Mm Led; External Diameter Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details