Keystone Electronics Corp. 1/4 Hex M-F Standoff 8732

Description
Part Number: 8732 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8732 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff in brass with an 8-32 thread, 0.250 inch (6.4 mm) length, and 0.250 inch (6.4 mm) external diameter. The internal thread depth is 0.130 to 0.150 inch (3.3 to 3.8 mm). The part is nickel plated to specification QQ-N-290 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff in brass with an 8-32 thread, 0.250 inch (6.4 mm) length, and 0.250 inch (6.4 mm) external diameter. The internal thread depth is 0.130 to 0.150 inch (3.3 to 3.8 mm). The part is nickel plated to specification QQ-N-290 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8732 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8732
1/4 Hex M-F Standoff 8732
Part Number: 8732 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8732

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8732-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8732-ND
Board Spacers, Standoffs 36-8732-ND
"Hex Standoff Threaded #8-32 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #8-32 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8732
Standoffs & Spacers 8732
Standoffs & Spacers SPACER Replaced NC145308B

Standoffs & Spacers SPACER Replaced NC145308B

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8732 36-8732-ND 8732
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex Swage Standoff - 1752-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers