Keystone Electronics Corp. 1/4 Hex M-F Standoff 7200

Description
Part Number: 7200 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7200 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff made of brass with a 4-40 thread, a length of 0.375 inches (9.5 mm), and an external diameter of 0.250 inches (6.4 mm). The internal thread depth is 0.250 inches (6.4 mm), and the external hex shape matches the 4-40 thread size. The part is nickel plated per QQ-N-290 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff made of brass with a 4-40 thread, a length of 0.375 inches (9.5 mm), and an external diameter of 0.250 inches (6.4 mm). The internal thread depth is 0.250 inches (6.4 mm), and the external hex shape matches the 4-40 thread size. The part is nickel plated per QQ-N-290 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7200 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7200
1/4 Hex M-F Standoff 7200
Part Number: 7200 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 7200

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7200-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7200-ND
Board Spacers, Standoffs 36-7200-ND
"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W5721 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone
62W5721
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone 62W5721
SPACER/STANDOFF, HEX BRASS 6.4MM X 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.4MM X 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187"
70181940
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187" 70181940
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
7200
Standoffs & Spacers 7200
Standoffs & Spacers NB .375 M/F THRD

Standoffs & Spacers NB .375 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7200 36-7200-ND 62W5721 70181940 7200
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 1923F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
.156 Rnd, .312 L, F-F Alum Standoff - 1801C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers