Keystone Electronics Corp. Force-Fit Threaded Standoff 4863

Description
Part Number: 4863 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote
Description
Part Number: 4863 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4863 is a force-fit threaded standoff for installation in panels 0.062 inch (1.57 mm) and thicker, made of brass with ductile nickel plating per QQ-N-290. It has a 4-40 thread, an outer diameter of 0.219 inch (5.6 mm), a length of 0.250 inch (6.4 mm), and a swaged diameter of 0.184 inch (4.7 mm). The mounting hole size is 0.166 inch (4.2 mm) with a tolerance of +0.003/âˆ'0.000 inch. It is designed for press-fit installation into punched or drilled holes.

Datasheet Summary
Powered by GS/AI

4863 is a force-fit threaded standoff for installation in panels 0.062 inch (1.57 mm) and thicker, made of brass with ductile nickel plating per QQ-N-290. It has a 4-40 thread, an outer diameter of 0.219 inch (5.6 mm), a length of 0.250 inch (6.4 mm), and a swaged diameter of 0.184 inch (4.7 mm). The mounting hole size is 0.166 inch (4.2 mm) with a tolerance of +0.003/âˆ'0.000 inch. It is designed for press-fit installation into punched or drilled holes.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4863 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4863
Force-Fit Threaded Standoff 4863
Part Number: 4863 Length: .250 [6.4] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40

Part Number: 4863

  • Length: .250 [6.4]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .166 [4.2]
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-4863-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4863-ND
Board Spacers, Standoffs 36-4863-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff, force-fit;.25 Length; 4-40 thread - 70182251 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, force-fit;.25 Length; 4-40 thread
70182251
Standoff, force-fit;.25 Length; 4-40 thread 70182251
Standoff, force-fit;.25 Length; 4-40 thread

Standoff, force-fit;.25 Length; 4-40 thread

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4863
Standoffs & Spacers 4863
Standoffs & Spacers .25"L 4-40 FORCE FIT

Standoffs & Spacers .25"L 4-40 FORCE FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4863 36-4863-ND 70182251 4863
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs Standoff, force-fit;.25 Length; 4-40 thread Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Female Standoff Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers