Keystone Electronics Corp.
Uninsulated Binding Post Red
7006
Description
Part Number: 7006
Color: Red
Finish/Plating: Nickel Plate
Insulated: No
Material: Brass
Type: Binding Post
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7006
Color: Red
Finish/Plating: Nickel Plate
Insulated: No
Material: Brass
Type: Binding Post
Request a Quote
Email Supplier
Datasheet
Suppliers
Uninsulated Binding Post Red
7006
Part Number: 7006
Color: Red
Finish/Plating: Nickel Plate
Insulated: No
Material: Brass
Type: Binding Post
Part Number: 7006
- Color: Red
- Finish/Plating: Nickel Plate
- Insulated: No
- Material: Brass
- Type: Binding Post
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
7006 |
|
Product Name
|
Uninsulated Binding Post Red |
|
Type & Shape
|
Standoff; Blind Standoff
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
6 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Aluminum
Outside Diameter
0.2500 inch (6.35 mm)
View Details
4 suppliers