Keystone Electronics Corp. Extreme Temp Nylon Stand, 8-32, 1/2 L 4934

Description
Part Number: 4934 Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Request a Quote
Description
Part Number: 4934 Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4934 is an extreme temperature nylon standoff with an 8-32 thread, 0.500 inch (12.7 mm) length, and 0.250 inch (6.4 mm) outer diameter, designed for high-stress environments. It is made from a high-performance nylon blend with an operating temperature range of -20°F (-29°C) to 365°F (185°C). The standoff has a hex shape and is compatible with standard SMT assembly processes.

Datasheet Summary
Powered by GS/AI

4934 is an extreme temperature nylon standoff with an 8-32 thread, 0.500 inch (12.7 mm) length, and 0.250 inch (6.4 mm) outer diameter, designed for high-stress environments. It is made from a high-performance nylon blend with an operating temperature range of -20°F (-29°C) to 365°F (185°C). The standoff has a hex shape and is compatible with standard SMT assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Stand, 8-32, 1/2 L - 4934 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Stand, 8-32, 1/2 L
4934
Extreme Temp Nylon Stand, 8-32, 1/2 L 4934
Part Number: 4934 Length: .500 [12.7] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 8-32 Operating Temperature: -20°F (-28°C) thru 365°F (185°C)

Part Number: 4934

  • Length: .500 [12.7]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 8-32
  • Operating Temperature: -20°F (-28°C) thru 365°F (185°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-4934-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4934-ND
Board Spacers, Standoffs 36-4934-ND
"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Black"

"Hex Standoff Threaded #8-32 Nylon 0.500"" (12.70mm) 1/2"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4934
Standoffs & Spacers 4934
Standoffs & Spacers F/F NYLON STANDOFF 8-32 .500 L

Standoffs & Spacers F/F NYLON STANDOFF 8-32 .500 L

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 8-32, 12.7Mm; Standoff Material Keystone - 77AH9020 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 8-32, 12.7Mm; Standoff Material Keystone
77AH9020
Standoff, Nylon, Hex F-F, 8-32, 12.7Mm; Standoff Material Keystone 77AH9020
STANDOFF, NYLON, HEX F-F, 8-32, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 8-32, 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:12.7mm; Overall Length:-; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4934 36-4934-ND 4934 77AH9020
Product Name Extreme Temp Nylon Stand, 8-32, 1/2 L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex F-F, 8-32, 12.7Mm; Standoff Material Keystone
Type & Shape Round; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers