Keystone Electronics Corp. F-F Nylon-V0 Stand, 4-40, 3/4 L 8440E

Description
Part Number: 8440E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 8440E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 4-40, 3/4 L - 8440E - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 4-40, 3/4 L
8440E
F-F Nylon-V0 Stand, 4-40, 3/4 L 8440E
Part Number: 8440E Length: .750 [19.1] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 8440E

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8440E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8440E-ND
Board Spacers, Standoffs 36-8440E-ND
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8440E
Standoffs & Spacers 8440E
Standoffs & Spacers HEX 4-40 .75L NYLON

Standoffs & Spacers HEX 4-40 .75L NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8440E 36-8440E-ND 8440E
Product Name F-F Nylon-V0 Stand, 4-40, 3/4 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1857 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
1/4 Round Female Standoff - 1848 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Swage Standoff - 1651-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers