Keystone Electronics Corp. Tension Fit Nylon PCB Support 8885

Description
Part Number: 8885 Length: .750 [19.1] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote
Description
Part Number: 8885 Length: .750 [19.1] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8885 is a tension-fit nylon PCB spacer designed for 0.062 inch (1.57 mm) thick boards, with a 0.125 inch (3.2 mm) diameter mounting hole and a length of 0.750 inch (19.1 mm). Both ends permanently attach to the chassis and board, providing a releasable mounting solution with low protrusion. The spacer is made of Nylon 6/6, UL rated 94V-0.

Datasheet Summary
Powered by GS/AI

Part number 8885 is a tension-fit nylon PCB spacer designed for 0.062 inch (1.57 mm) thick boards, with a 0.125 inch (3.2 mm) diameter mounting hole and a length of 0.750 inch (19.1 mm). Both ends permanently attach to the chassis and board, providing a releasable mounting solution with low protrusion. The spacer is made of Nylon 6/6, UL rated 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Tension Fit Nylon PCB Support - 8885 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Tension Fit Nylon PCB Support
8885
Tension Fit Nylon PCB Support 8885
Part Number: 8885 Length: .750 [19.1] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Tension Fit

Part Number: 8885

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Tension Fit
Buy Now Datasheet
Board Supports - 36-8885-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8885-ND
Board Supports 36-8885-ND
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Keystone - 22M3491 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Keystone
22M3491
Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Keystone 22M3491
PCB SPACER/SUPPORT, 19.1MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

PCB SPACER/SUPPORT, 19.1MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:4.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8885 36-8885-ND 22M3491
Product Name Tension Fit Nylon PCB Support Board Supports Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
5/16 Hex Female Standoff - 1822B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers