Keystone Electronics Corp. Holders, Spacers, Standoffs 8314

Description
"T1 3/4 LED Standoff Natural Nylon 0.180"" (4.57mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.180"" (4.57mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8314-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8314-ND
Holders, Spacers, Standoffs 36-8314-ND
"T1 3/4 LED Standoff Natural Nylon 0.180"" (4.57mm)"

"T1 3/4 LED Standoff Natural Nylon 0.180"" (4.57mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5258 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5258
Spacer; Height Keystone 62W5258
SPACER; Height:4.6mm; External Diameter:5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.105"; External Thread Length:0.105" RoHS Compliant: Yes

SPACER; Height:4.6mm; External Diameter:5mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.105"; External Thread Length:0.105" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8314-ND 62W5258
Product Name Holders, Spacers, Standoffs Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details