Keystone Electronics Corp. Nylon M/F Standoff, 8-32, 1.750 L 4840

Description
Part Number: 4840 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4840 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon M/F Standoff, 8-32, 1.750 L - 4840 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon M/F Standoff, 8-32, 1.750 L
4840
Nylon M/F Standoff, 8-32, 1.750 L 4840
Part Number: 4840 Length: 1.750 [44.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4840

  • Length: 1.750 [44.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4840-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4840-ND
Board Spacers, Standoffs 36-4840-ND
"Hex Standoff Threaded #8-32 Nylon 1.750"" (44.45mm) 1 3/4"" Natural"

"Hex Standoff Threaded #8-32 Nylon 1.750"" (44.45mm) 1 3/4"" Natural"

Buy Now Datasheet
Standoff And Spacer - 582-4840 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-4840
Standoff And Spacer 582-4840
HEX STANDOFF #8-32 NYLON 1-3/4" Product overview: 4840 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4840 can be used for catalog matching and distributor lookup.

HEX STANDOFF #8-32 NYLON 1-3/4" Product overview: 4840 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4840 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone - 62W5715 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone
62W5715
Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone 62W5715
SPACER/STANDOFF HEX NYLON 6.4MM X 44.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:54mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 44.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:54mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4840
Standoffs & Spacers 4840
Standoffs & Spacers M/F HEX STDOFF 1.75"L 8-32 NYL

Standoffs & Spacers M/F HEX STDOFF 1.75"L 8-32 NYL

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.75";TL-Ext 0.375"
70182056
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.75";TL-Ext 0.375" 70182056
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.75";TL-Ext 0.375"

Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.75";TL-Ext 0.375"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4840 36-4840-ND 582-4840 62W5715 4840 70182056
Product Name Nylon M/F Standoff, 8-32, 1.750 L Board Spacers, Standoffs Standoff And Spacer Spacer/standoff Hex Nylon 6.4Mm X 44.5Mm; Standoff Material Keystone Standoffs & Spacers Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.75";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Spacer; Standoff Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1450E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers