Keystone Electronics Corp. 1/4 Round Swage Spacer 5060-3

Description
Part Number: 5060-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 5060-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5060-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5060-3
1/4 Round Swage Spacer 5060-3
Part Number: 5060-3 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Spacer Swage (S): 0.135 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5060-3

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
5060-3
Standoffs & Spacers 5060-3
Standoffs & Spacers RND SWAGE0.250"SPACE

Standoffs & Spacers RND SWAGE0.250"SPACE

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5060-3 5060-3
Product Name 1/4 Round Swage Spacer Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1893 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2368 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details