Keystone Electronics Corp. 1/4 Hex M-F Standoff 8426

Description
Part Number: 8426 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8426 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8426 is a male/female threaded standoff made of aluminum with an 8-32 thread, measuring 0.375 inches (9.5 mm) in length and 0.250 inches (6.4 mm) in outer diameter. The part is finished with clear iridite plating in compliance with MIL-C-5541 and is RoHS compliant. It is designed for mounting applications including PC 104 systems.

Datasheet Summary
Powered by GS/AI

8426 is a male/female threaded standoff made of aluminum with an 8-32 thread, measuring 0.375 inches (9.5 mm) in length and 0.250 inches (6.4 mm) in outer diameter. The part is finished with clear iridite plating in compliance with MIL-C-5541 and is RoHS compliant. It is designed for mounting applications including PC 104 systems.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8426 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8426
1/4 Hex M-F Standoff 8426
Part Number: 8426 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8426

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8426-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8426-ND
Board Spacers, Standoffs 36-8426-ND
"Hex Standoff Threaded #8-32 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #8-32 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8426
Standoffs & Spacers 8426
Standoffs & Spacers AL .375 M/F THRD

Standoffs & Spacers AL .375 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.35Mm X 9.5Mm; Standoff Material Keystone - 62W5301 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.35Mm X 9.5Mm; Standoff Material Keystone
62W5301
Spacer/standoff, Hex, Al, 6.35Mm X 9.5Mm; Standoff Material Keystone 62W5301
SPACER/STANDOFF, HEX, AL, 6.35MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.5mm; Overall Length:19mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.35MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.5mm; Overall Length:19mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.375";TL-Ext 0.375"
70181961
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.375";TL-Ext 0.375" 70181961
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 8-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 8-32.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8426 36-8426-ND 8426 62W5301 70181961
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Al, 6.35Mm X 9.5Mm; Standoff Material Keystone Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 0.375";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers