Keystone Electronics Corp. 1/2 Round Female Standoff 7714

Description
Part Number: 7714 Length: .500 [12.7] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote
Description
Part Number: 7714 Length: .500 [12.7] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A ceramic standoff with a length of 0.500 in (12.7 mm), an outside diameter of 0.500 in (12.7 mm), and a 6-32 thread with a thread depth of 0.140 in (3.6 mm). The part is made of Grade L5 ceramic, rated for high-temperature operation, and meets the NL523W01-005 reference. It supports high voltage without flashover and is suitable for applications requiring exceptional compressive and tensile strength.

Datasheet Summary
Powered by GS/AI

A ceramic standoff with a length of 0.500 in (12.7 mm), an outside diameter of 0.500 in (12.7 mm), and a 6-32 thread with a thread depth of 0.140 in (3.6 mm). The part is made of Grade L5 ceramic, rated for high-temperature operation, and meets the NL523W01-005 reference. It supports high voltage without flashover and is suitable for applications requiring exceptional compressive and tensile strength.

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7714 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7714
1/2 Round Female Standoff 7714
Part Number: 7714 Length: .500 [12.7] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)

Part Number: 7714

  • Length: .500 [12.7]
  • Material: Ceramic
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-7714-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7714-ND
Board Spacers, Standoffs 36-7714-ND
"Round Standoff Threaded #6-32 Ceramic 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #6-32 Ceramic 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7714
Standoffs & Spacers 7714
Standoffs & Spacers CERAMIC THRD .500

Standoffs & Spacers CERAMIC THRD .500

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7714 36-7714-ND 7714
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Swage Standoff - 1653-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers