Keystone Electronics Corp. 1/2 Round Female Standoff 7673

Description
Part Number: 7673 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W02-012 OD: .500 [12.7] Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-012
Request a Quote
Description
Part Number: 7673 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W02-012 OD: .500 [12.7] Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-012
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7673 is a ceramic standoff with a length of 1.500 in (38.1 mm), an outside diameter of 0.500 in (12.7 mm), and an 8-32 thread. The thread depth is 0.375 in (9.5 mm), and it is marked with the NL523W02-012 identifier. The component is made of Grade L5 ceramic, suitable for high-temperature and high-voltage applications, with no flashover.

Datasheet Summary
Powered by GS/AI

The 7673 is a ceramic standoff with a length of 1.500 in (38.1 mm), an outside diameter of 0.500 in (12.7 mm), and an 8-32 thread. The thread depth is 0.375 in (9.5 mm), and it is marked with the NL523W02-012 identifier. The component is made of Grade L5 ceramic, suitable for high-temperature and high-voltage applications, with no flashover.

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7673 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7673
1/2 Round Female Standoff 7673
Part Number: 7673 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W02-012 OD: .500 [12.7] Thread: 8-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W02-012

Part Number: 7673

  • Length: 1.500 [38.1]
  • Material: Ceramic
  • NL #: NL523W02-012
  • OD: .500 [12.7]
  • Thread: 8-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W02-012
Buy Now Datasheet
Board Spacers, Standoffs - 36-7673-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7673-ND
Board Spacers, Standoffs 36-7673-ND
"Round Standoff Threaded #8-32 Ceramic 1.500"" (38.10mm) 1 1/2"""

"Round Standoff Threaded #8-32 Ceramic 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Standoff; 8-32; 1.5 in.; Grade L5 Ceramic; No value - 70183182 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 8-32; 1.5 in.; Grade L5 Ceramic; No value
70183182
Standoff; 8-32; 1.5 in.; Grade L5 Ceramic; No value 70183182
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Keystone - 94F4379 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Keystone
94F4379
Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Keystone 94F4379
SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.5IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7673
Standoffs & Spacers 7673
Standoffs & Spacers CERAMIC THRD 1.500

Standoffs & Spacers CERAMIC THRD 1.500

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7673 36-7673-ND 70183182 94F4379 7673
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs Standoff; 8-32; 1.5 in.; Grade L5 Ceramic; No value Spacer, Round, Ceramic, 0.5In X 38.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff; Round Female Standoff Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1608-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452E - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1548B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers