Keystone Electronics Corp. Surface Mount #4 Spacer .375" height 4889

Description
Part Number: 4889 Finish/Plating: Matte Tin Height: .375 [9.5] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 300 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Description
Part Number: 4889 Finish/Plating: Matte Tin Height: .375 [9.5] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 300 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount spacer for #4 threaded holes, 0.375 inch (9.52 mm) height, with a 0.166 inch (4.2 mm) thru hole diameter and 0.244 inch (6.2 mm) solder pad diameter. Made of steel with tin plate finish, supplied on 13-inch reels with 300 units per reel. Designed for vacuum pick-and-place mounting with Kapton tape on the top surface.

Datasheet Summary
Powered by GS/AI

Surface mount spacer for #4 threaded holes, 0.375 inch (9.52 mm) height, with a 0.166 inch (4.2 mm) thru hole diameter and 0.244 inch (6.2 mm) solder pad diameter. Made of steel with tin plate finish, supplied on 13-inch reels with 300 units per reel. Designed for vacuum pick-and-place mounting with Kapton tape on the top surface.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount #4 Spacer .375
New Hyde Park, NY, USA
Surface Mount #4 Spacer .375" height
4889
Surface Mount #4 Spacer .375" height 4889
Part Number: 4889 Finish/Plating: Matte Tin Height: .375 [9.5] Hole Size: #4, M3 Material: Steel Packaging: Tape and Reel - 300 / 13" reel Mounting Details: Mounting Hole (M.H.): .166 [4,2] Solder Pad Dia. (S.D): .244 [6.2]

Part Number: 4889

  • Finish/Plating: Matte Tin
  • Height: .375 [9.5]
  • Hole Size: #4, M3
  • Material: Steel
  • Packaging: Tape and Reel - 300 / 13" reel

Mounting Details:

  • Mounting Hole (M.H.): .166 [4,2]
  • Solder Pad Dia. (S.D): .244 [6.2]
Buy Now Datasheet
Board Spacers, Standoffs - 36-4889CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4889CT-ND
Board Spacers, Standoffs 36-4889CT-ND
"Round Spacer Unthreaded #4 Steel 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4889TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4889TR-ND
Board Spacers, Standoffs 36-4889TR-ND
"Round Spacer Unthreaded #4 Steel 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4889DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4889DKR-ND
Board Spacers, Standoffs 36-4889DKR-ND
"Round Spacer Unthreaded #4 Steel 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer, Swage Round, Steel, 11Mm; Spacer Material Keystone - 77AH9012 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Swage Round, Steel, 11Mm; Spacer Material Keystone
77AH9012
Spacer, Swage Round, Steel, 11Mm; Spacer Material Keystone 77AH9012
SPACER, SWAGE ROUND, STEEL, 11MM; Spacer Material:Steel; Overall Length:11mm; Outer Diameter:5.6mm; Inner Diameter:3.1mm; Spacer Type:Swage Round; Product Range:

SPACER, SWAGE ROUND, STEEL, 11MM; Spacer Material:Steel; Overall Length:11mm; Outer Diameter:5.6mm; Inner Diameter:3.1mm; Spacer Type:Swage Round; Product Range:

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4889
Standoffs & Spacers 4889
Standoffs & Spacers SURFACE MOUNT #4 SPACER .375 HT TIN

Standoffs & Spacers SURFACE MOUNT #4 SPACER .375 HT TIN

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4889 36-4889CT-ND 77AH9012 4889
Product Name Surface Mount #4 Spacer .375" height Board Spacers, Standoffs Spacer, Swage Round, Steel, 11Mm; Spacer Material Keystone Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1796-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 6-32, 7/8 L - 1903F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers