Keystone Electronics Corp. Sturdy Tension Fit Nylon PCB Support 8803

Description
Part Number: 8803 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote Datasheet
Description
Part Number: 8803 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Tension Fit Nylon PCB Support - 8803 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Tension Fit Nylon PCB Support
8803
Sturdy Tension Fit Nylon PCB Support 8803
Part Number: 8803 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit

Part Number: 8803

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Tension Fit
Buy Now Datasheet
Board Supports - 36-8803-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8803-ND
Board Supports 36-8803-ND
"Board Support Snap Fit / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Fit / Snap Lock Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Support Rohs Compliant Keystone - 80H9752 - Newark, An Avnet Company
Chicago, IL, United States
Support Rohs Compliant Keystone
80H9752
Support Rohs Compliant Keystone 80H9752
SUPPORT ROHS COMPLIANT: YES

SUPPORT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8803 36-8803-ND 80H9752
Product Name Sturdy Tension Fit Nylon PCB Support Board Supports Support Rohs Compliant Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1759-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers