Broadcom Inc. Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| Features Small Size Industry Standard Footprint Compatible with IR Solder Diffused Optics Operating Temperature Range of -30°C to 85°C Right Angle & Reverse Mount Package Available Various Colors Available Available... | |
| Avago Power PLCC-4 is an extension of our PLCC-2 SMT LEDs. The package can be driven at higher current due to its superior package design. The product is able to... | |
| The Avago HSMF-C116 is an ultra-small tricolor chipLED device designed for portable and wearable applications, especially ones that require assembly in small pitch size. The device consists of a high... | |
| The Avago PLCC-4 family of SMT LEDs is packaged in the industry standard PLCC-4 Package and is a extension of our PLCC-2 SMT LEDs. The product is able to dissipate... | |
| The HSMA-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through... | |
| The HSMC-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMC-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMC-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through... | |
| The HSMD-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMF-C113 / C115 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3... | |
| The HSMF-C114 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging and be the thinnest... | |
| The HSMF-C118 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With... | |
| The HSMF-C15x bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green,... | |
| The HSMF-C15x series bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency... | |
| The HSMF-C15x series bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency... | |
| The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow ; | |
| The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high effiency Red/Yellow, high... | |
| The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8... | |
| The HSMG-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMG-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMH-C265 is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through... | |
| The HSMS-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMS-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMx-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMY-C177 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The HSMY-C197 ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size... | |
| The Power PLCC-4 SMT LED with Lens are high performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages... | |
| The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with... | |
| TheHSMF-C16x series ofbicolorChipLEDs is designedwith thesmallest footprint to achieve high density of components on board. They have theindustry standard footprint of 1.6 x 0.8 mm anda height of only 0.5mm... | |
| These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range... | |
| These white ChipLEDs come in unique shades of white and provide product differentiation for backlighting application. They are designed in industry standard package for ease of handling and use. This... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMD-C110 is a right-angle package with the universally accepted dimensions of 3.2 x... | |
| This chip LED Is designed in an industry standard package for ease of handling and use. The HSMD-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMD-C170 has the widely used 2.0 x 1.25 mm footprint. This package is... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMD-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C110 is a right-angle package with the universally accepted dimensions of 3.2 x... | |
| This chip LED Is designed in an industry standard package for ease of handling and use. The HSMG-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C170 has the widely used 2.0 x 1.25 mm footprint. This package is... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMG-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C110 is a right-angle package with the universally accepted dimensions of 3.2 x... | |
| This chip LED Is designed in an industry standard package for ease of handling and use. The HSMH-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C170 has the widely used 2.0 x 1.25 mm footprint. This package is... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMH-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C110 is a right-angle package with the universally accepted dimensions of 3.2 x... | |
| This chip LED Is designed in an industry standard package for ease of handling and use. The HSMS-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C170 has the widely used 2.0 x 1.25 mm footprint. This package is... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMS-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8... | |
| This chip LED Is designed in an industry standard package for ease of handling and use. The HSMY-C150 has the industry standard 3.2 x 1.6 mm footprint that is excellent... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMY-C170 has the widely used 2.0 x 1.25 mm footprint. This package is... | |
| This chip LED is designed in an industry standard package for ease of handling and use. The HSMY-C190 has the industry standard 1.6 x 0.8 mm footprint, its low 0.8... | |
| This chip-type LED utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efficiency, capable of producing high light output over a wide range... | |
| This chip-type LEDs are designed to illuminate at a right angle to the direction of mounting. When mounted on a PC board, these devices will emit light in a direction... | |
| This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of... | |
| This ChipLED is designed to 0402 (1.0 x 0.5 mm) industry standard footprint. It is extremely small in size and the low 0.4 mm height makes it very suitable for... | |
| This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMD-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low... | |
| This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMH-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low... | |
| This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMS-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low... | |
| This ChipLED is designed with the smallest footprint to achieve high density of components on board. The HSMY-C191 has the industry standard 1.6 mm x 0.8 mm footprint. Its low... | |
| This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of... | |
| This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of... | |
| This is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a... | |
| This series of right angle mount ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 mm... | |
| This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation... | |
| This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation... | |
| This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance green. This 520 nm green is unique hues which provide color differentiation... |
| << Prev |