Broadcom Inc. Top Mount ChipLED C190 HSMR-C150

Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount ChipLED C190 - HSMR-C150 - Broadcom Inc.
San Jose, CA, USA
Top Mount ChipLED C190
HSMR-C150
Top Mount ChipLED C190 HSMR-C150
This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel. The package is compatible with IR soldering and binned by both color and intensity.

This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product.
This ChipLED comes in top emitting package with their wide viewing angle, is suitable for direct backlighting application or being used with light pipes. In order to facilitate pick and place operation, this ChipLED is shipped in tape and reel 3000 units per reel.
The package is compatible with IR soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-1436-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1436-1-ND
LED Indication - Discrete 516-1436-1-ND
Blue 473nm LED Indication - Discrete 3.4V 1206 (3216 Metric)

Blue 473nm LED Indication - Discrete 3.4V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1436-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1436-6-ND
LED Indication - Discrete 516-1436-6-ND
Blue 473nm LED Indication - Discrete 3.4V 1206 (3216 Metric)

Blue 473nm LED Indication - Discrete 3.4V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-1436-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1436-2-ND
LED Indication - Discrete 516-1436-2-ND
Blue 473nm LED Indication - Discrete 3.4V 1206 (3216 Metric)

Blue 473nm LED Indication - Discrete 3.4V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMR-C150
1044057-HSMR-C150
LED Indication - Discrete - HSMR-C150 1044057-HSMR-C150
Manufacturer: Broadcom Limited Win Source Part Number: 1044057-HSMR-C150 Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.4V Viewing Angle: 155° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 55mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm Current - Test: 20mA Wavelength - Dominant: 473nm Wavelength - Peak: 469nm Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044057-HSMR-C150
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.4V
Viewing Angle: 155°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 55mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 473nm
Wavelength - Peak: 469nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Led, Blue, 2Mm X 1.6Mm, 55Mcd, 473Nm; Led Color Broadcom - 40K0139 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2Mm X 1.6Mm, 55Mcd, 473Nm; Led Color Broadcom
40K0139
Led, Blue, 2Mm X 1.6Mm, 55Mcd, 473Nm; Led Color Broadcom 40K0139
LED, BLUE, 2MM X 1.6MM, 55MCD, 473NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:55mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 2MM X 1.6MM, 55MCD, 473NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:473nm; Luminous Intensity:55mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMR-C150
Standard LEDs - SMD HSMR-C150
Standard LEDs - SMD Blue Diffused 473nm 55mcd

Standard LEDs - SMD Blue Diffused 473nm 55mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMR-C150 516-1436-1-ND 1044057-HSMR-C150 40K0139 HSMR-C150
Product Name Top Mount ChipLED C190 LED Indication - Discrete LED Indication - Discrete - HSMR-C150 Led, Blue, 2Mm X 1.6Mm, 55Mcd, 473Nm; Led Color Broadcom Standard LEDs - SMD
LED Package: 3.2mm x 1.6mm x 1.1mm 1206 (3216 Metric)
LED Type Blue Blue Blue; Blue Blue; Blue
Peak Wavelength 469 nm (4690 Å) 469 nm (4690 Å) 473 nm (4730 Å) 473 nm (4730 Å)
Viewing Angle 140 degrees 155 degrees 155 degrees 140 degrees
Luminous Intensity 55 milliCandela 55 milliCandela 55 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCB-RTCC-0A207CT-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details