Broadcom Inc. Bi-color Surface Mount ChipLEDs HSMF-C157

Description
The HSMF-C15x bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.
Request a Quote Datasheet
Description
The HSMF-C15x bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-color Surface Mount ChipLEDs - HSMF-C157 - Broadcom Inc.
San Jose, CA, USA
Bi-color Surface Mount ChipLEDs
HSMF-C157
Bi-color Surface Mount ChipLEDs HSMF-C157
The HSMF-C15x bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications. The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.

The HSMF-C15x bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm footprint and wide viewing angle make this LED exceptional for backlighting applications.

The package is compatible with IR reflow solder processes. The small size and wide viewing angle makes this LED prime choices for backlighting applications and front panel indicators especially where space is a premium.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C157
068213-HSMF-C157
LED Indication - Discrete - HSMF-C157 068213-HSMF-C157
Manufacturer: Broadcom Limited Win Source Part Number: 068213-HSMF-C157 Packaging: Reel - TR Color: Green, Orange Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2.2V Orange Viewing Angle: 170° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 15mcd Green, 8mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm Current - Test: 20mA Green, 20mA Orange Wavelength - Dominant: 572nm Green, 604nm Orange Wavelength - Peak: 570nm Green, 605nm Orange Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068213-HSMF-C157
Packaging: Reel - TR
Color: Green, Orange
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2.2V Orange
Viewing Angle: 170°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 15mcd Green, 8mcd Orange
Lens Style/Size: Rectangle with Flat Top, 2.06mm x 2.70mm
Current - Test: 20mA Green, 20mA Orange
Wavelength - Dominant: 572nm Green, 604nm Orange
Wavelength - Peak: 570nm Green, 605nm Orange
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-3064-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3064-2-ND
LED Indication - Discrete 516-3064-2-ND
Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 1210 (3225 Metric)

Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3064-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3064-6-ND
LED Indication - Discrete 516-3064-6-ND
Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 1210 (3225 Metric)

Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3064-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3064-1-ND
LED Indication - Discrete 516-3064-1-ND
Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 1210 (3225 Metric)

Green, Orange 572nm Green, 604nm Orange LED Indication - Discrete 2.2V Green, 2.2V Orange 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C157
Standard LEDs - SMD HSMF-C157
Standard LEDs - SMD Grn/Org Bi-Color

Standard LEDs - SMD Grn/Org Bi-Color

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C157 068213-HSMF-C157 516-3064-2-ND HSMF-C157
Product Name Bi-color Surface Mount ChipLEDs LED Indication - Discrete - HSMF-C157 LED Indication - Discrete Standard LEDs - SMD
LED Package: Untinted, Diffused 1210 (3225 Metric)
LED Type Orange; Green; Multi-Colored Orange; Green; Multi-Colored; Green, Orange Orange; Green; Multi-Colored
Peak Wavelength 570 to 605 nm (5700 to 6050 Å) 572 nm (5720 Å) 570 to 605 nm (5700 to 6050 Å)
Viewing Angle 170 degrees 170 degrees 170 degrees
Luminous Intensity 2.5 to 15 milliCandela 8 to 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7B2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details