Broadcom Inc. LED Indication - Discrete - QSMT-FJ15-ADH00 QSMT-FJ15-ADH00

Description
Manufacturer: Broadcom Limited Win Source Part Number: 890644-QSMT-FJ15-ADH 00 Features: LED Indication - Discrete Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 890644-QSMT-FJ15-ADH 00 Features: LED Indication - Discrete Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - QSMT-FJ15-ADH00 - 890644-QSMT-FJ15-ADH00 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - QSMT-FJ15-ADH00
890644-QSMT-FJ15-ADH00
LED Indication - Discrete - QSMT-FJ15-ADH00 890644-QSMT-FJ15-ADH00
Manufacturer: Broadcom Limited Win Source Part Number: 890644-QSMT-FJ15-ADH 00 Features: LED Indication - Discrete Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 890644-QSMT-FJ15-ADH00
Features: LED Indication - Discrete
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 890644-QSMT-FJ15-ADH00
Product Name LED Indication - Discrete - QSMT-FJ15-ADH00
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details