Broadcom Inc. Led, Amber, 90Mcd, 592Nm; Led Color Broadcom HSMA-C191.

Description
LED, AMBER, 90MCD, 592NM; LED Color:Amber; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, AMBER, 90MCD, 592NM; LED Color:Amber; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Amber, 90Mcd, 592Nm; Led Color Broadcom - 92K0415 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 90Mcd, 592Nm; Led Color Broadcom
92K0415
Led, Amber, 90Mcd, 592Nm; Led Color Broadcom 92K0415
LED, AMBER, 90MCD, 592NM; LED Color:Amber; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, AMBER, 90MCD, 592NM; LED Color:Amber; LED Mounting:SMD; LED Case Size:0.8mm x 1mm; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:90mcd; Viewing Angle:170°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0415
Product Name Led, Amber, 90Mcd, 592Nm; Led Color Broadcom
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 170 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details