Broadcom Inc. LED Indication - Discrete - HSMF-C655 HSMF-C655

Description
Manufacturer: Broadcom Limited Win Source Part Number: 140870-HSMF-C655 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 140870-HSMF-C655 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C655
140870-HSMF-C655
LED Indication - Discrete - HSMF-C655 140870-HSMF-C655
Manufacturer: Broadcom Limited Win Source Part Number: 140870-HSMF-C655 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 140870-HSMF-C655
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 140870-HSMF-C655
Product Name LED Indication - Discrete - HSMF-C655
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details