This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.
To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.
These LEDs are compatible with IR solder reflow process.
The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Red 615nm LED Indication - Discrete 1.9V 2-PLCC
LED RED CLEAR 2PLCC SMD
LED RED CLEAR 2PLCC SMD
Manufacturer: Broadcom Limited
Win Source Part Number: 1044017-HSMJ-A101-S0
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 615nm
Wavelength - Peak: 621nm
Height (Max): 2.10mm
Family Name: HSMJ-A101-S00J1
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Alternative Parts (Cross-Reference): TLRMM1100(T11); DDR-CJS-RS2-1; DDS-CJS-QR2-1; DDR-GJS-LM2-1;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD AlInGaP Red Orange Red Org
| Broadcom Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HSMJ-A101-S00J1 | 516-HSMJ-A101-S00J1TR-ND | 1044017-HSMJ-A101-S00J1 | HSMJ-A101-S00J1 |
| Product Name | Surface Mount LED Indicator | LED Indication - Discrete | LED Indication - Discrete - HSMJ-A101-S00J1 | Standard LEDs - SMD |
| LED Package: | PLCC-2 | 2-PLCC | ||
| LED Type | Red Orange | Red | Red; Red | |
| Peak Wavelength | 621 nm (6210 Å) | 621 nm (6210 Å) | 615 nm (6150 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 180 to 200 milliCandela | 200 milliCandela |