Broadcom Inc. Miniature Bi-Color Surface Mount ChipLED HSMF-C162

Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet
Description
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Bi-Color Surface Mount ChipLED - HSMF-C162 - Broadcom Inc.
San Jose, CA, USA
Miniature Bi-Color Surface Mount ChipLED
HSMF-C162
Miniature Bi-Color Surface Mount ChipLED HSMF-C162
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting. HSMF-16x series are available in a wide range of color combinations.

The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and backlighting.

HSMF-16x series are available in a wide range of color combinations.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMF-C162
920618-HSMF-C162
LED Indication - Discrete - HSMF-C162 920618-HSMF-C162
Manufacturer: Broadcom Limited Win Source Part Number: 920618-HSMF-C162 Features: Amber, Red 592nm Amber, 626nm Red LED Indication - Discrete 1.9V Amber, 1.9V Red 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Family Name: HSMF-C162 Categories: Optoelectronics Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HSMF-C162CT, 516-HSMF-C162DKR, 516-HSMF-C162TR, HSMF-C162-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920618-HSMF-C162
Features: Amber, Red 592nm Amber, 626nm Red LED Indication - Discrete 1.9V Amber, 1.9V Red 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Family Name: HSMF-C162
Categories: Optoelectronics
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HSMF-C162CT, 516-HSMF-C162DKR, 516-HSMF-C162TR, HSMF-C162-ND

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C162TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C162TR-ND
LED Indication - Discrete 516-HSMF-C162TR-ND
Amber, Red 592nm Amber, 626nm Red LED Indication - Discrete 1.9V Amber, 1.9V Red 0603 (1608 Metric)

Amber, Red 592nm Amber, 626nm Red LED Indication - Discrete 1.9V Amber, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C162DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C162DKR-ND
LED Indication - Discrete 516-HSMF-C162DKR-ND
Amber, Red 592nm Amber, 626nm Red LED Indication - Discrete 1.9V Amber, 1.9V Red 0603 (1608 Metric)

Amber, Red 592nm Amber, 626nm Red LED Indication - Discrete 1.9V Amber, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-HSMF-C162CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMF-C162CT-ND
LED Indication - Discrete 516-HSMF-C162CT-ND
Amber, Red 592nm Amber, 626nm Red LED Indication - Discrete 1.9V Amber, 1.9V Red 0603 (1608 Metric)

Amber, Red 592nm Amber, 626nm Red LED Indication - Discrete 1.9V Amber, 1.9V Red 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMF-C162
Standard LEDs - SMD HSMF-C162
Standard LEDs - SMD Red/Amber Bi-Color

Standard LEDs - SMD Red/Amber Bi-Color

Buy Now Datasheet
Led, Smd, Bicolour, Red/amb; Led Colour Broadcom - 36AJ9504 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Bicolour, Red/amb; Led Colour Broadcom
36AJ9504
Led, Smd, Bicolour, Red/amb; Led Colour Broadcom 36AJ9504
LED, SMD, BICOLOUR, RED/AMB; LED Colour:Amber, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, A 20mA; Luminous Intensity / Colour:R 90mcd, A 90mcd; Forward Voltage / RoHS Compliant: Yes

LED, SMD, BICOLOUR, RED/AMB; LED Colour:Amber, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Colour:R 20mA, A 20mA; Luminous Intensity / Colour:R 90mcd, A 90mcd; Forward Voltage / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMF-C162 920618-HSMF-C162 516-HSMF-C162TR-ND HSMF-C162 36AJ9504
Product Name Miniature Bi-Color Surface Mount ChipLED LED Indication - Discrete - HSMF-C162 LED Indication - Discrete Standard LEDs - SMD Led, Smd, Bicolour, Red/amb; Led Colour Broadcom
LED Package: 1.6mm x .8mm 0603 (1608 Metric)
LED Type Red; Multi-Colored; Amber Red; Amber Red
Peak Wavelength 595 to 637 nm (5950 to 6370 Å) 595 to 637 nm (5950 to 6370 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Optical Power Output 48 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details