Broadcom Inc. LED Indication - Discrete HSMW-C265

Description
White LED Indication - Discrete 3.6V 1305 (3412 Metric)
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.6V 1305 (3412 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3077-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3077-2-ND
LED Indication - Discrete 516-3077-2-ND
White LED Indication - Discrete 3.6V 1305 (3412 Metric)

White LED Indication - Discrete 3.6V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3077-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3077-6-ND
LED Indication - Discrete 516-3077-6-ND
White LED Indication - Discrete 3.6V 1305 (3412 Metric)

White LED Indication - Discrete 3.6V 1305 (3412 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-3077-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3077-1-ND
LED Indication - Discrete 516-3077-1-ND
White LED Indication - Discrete 3.6V 1305 (3412 Metric)

White LED Indication - Discrete 3.6V 1305 (3412 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMW-C265
017070-HSMW-C265
LED Indication - Discrete - HSMW-C265 017070-HSMW-C265
Manufacturer: Broadcom Limited Win Source Part Number: 017070-HSMW-C265 Packaging: Reel - TR Color: White, Cool Mounting: SMD (SMT) Forward Voltage: 3.6V Viewing Angle: 150° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 180mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm Current - Test: 20mA Height (Max): 1.10mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 017070-HSMW-C265
Packaging: Reel - TR
Color: White, Cool
Mounting: SMD (SMT)
Forward Voltage: 3.6V
Viewing Angle: 150°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 180mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 1.25mm
Current - Test: 20mA
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMW-C265
Standard LEDs - SMD HSMW-C265
Standard LEDs - SMD White

Standard LEDs - SMD White

Buy Now Datasheet
Led, White, 1.2Mm X 1.25Mm, 3.6 V, 20 Ma, 180 Mcd Rohs Compliant Broadcom - 58Y4916 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.2Mm X 1.25Mm, 3.6 V, 20 Ma, 180 Mcd Rohs Compliant Broadcom
58Y4916
Led, White, 1.2Mm X 1.25Mm, 3.6 V, 20 Ma, 180 Mcd Rohs Compliant Broadcom 58Y4916
LED, White, 1.2mm x 1.25mm, 3.6 V, 20 mA, 180 mcd RoHS Compliant: Yes

LED, White, 1.2mm x 1.25mm, 3.6 V, 20 mA, 180 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3077-2-ND 017070-HSMW-C265 HSMW-C265 58Y4916
Product Name LED Indication - Discrete LED Indication - Discrete - HSMW-C265 Standard LEDs - SMD Led, White, 1.2Mm X 1.25Mm, 3.6 V, 20 Ma, 180 Mcd Rohs Compliant Broadcom
LED Package: 1305 (3412 Metric)
LED Type White White; Multi-Colored; White, Cool
Viewing Angle 150 degrees 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details