Broadcom Inc. Optics - LEDs - Light Pipes - HSMK-A400-T80M2 HSMK-A400-T80M2

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063539-HSMK-A400-T8 0M2 Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8 V Luminous Intensity: 900 mcd Peak Wavelength: 502 nm Forward Current: 30 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 114 mW Number of Pins: 4 Wavelength: 505 nm Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Round Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 505 nm Illumination Color: Green
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063539-HSMK-A400-T8 0M2 Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8 V Luminous Intensity: 900 mcd Peak Wavelength: 502 nm Forward Current: 30 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 114 mW Number of Pins: 4 Wavelength: 505 nm Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Round Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 505 nm Illumination Color: Green
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - HSMK-A400-T80M2 - 1063539-HSMK-A400-T80M2 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - HSMK-A400-T80M2
1063539-HSMK-A400-T80M2
Optics - LEDs - Light Pipes - HSMK-A400-T80M2 1063539-HSMK-A400-T80M2
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063539-HSMK-A400-T8 0M2 Color: Blue Mounting: SMD (SMT) Forward Voltage: 3.8 V Luminous Intensity: 900 mcd Peak Wavelength: 502 nm Forward Current: 30 mA Viewing Angle: 120 ° Lens Color: Clear Power Rating: 114 mW Number of Pins: 4 Wavelength: 505 nm Width: 2.8 mm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Round Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 505 nm Illumination Color: Green

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063539-HSMK-A400-T80M2
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 3.8 V
Luminous Intensity: 900 mcd
Peak Wavelength: 502 nm
Forward Current: 30 mA
Viewing Angle: 120 °
Lens Color: Clear
Power Rating: 114 mW
Number of Pins: 4
Wavelength: 505 nm
Width: 2.8 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Dominant Wavelength: 505 nm
Illumination Color: Green

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1063539-HSMK-A400-T80M2
Product Name Optics - LEDs - Light Pipes - HSMK-A400-T80M2
LED Type Blue; Blue
Peak Wavelength 505 nm (5050 Å)
Viewing Angle 120 degrees
Luminous Intensity 900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details